MSI logo

MSI Gaming GE60 2OE-208RU laptop Intel® Core™ i5 i5-4200M 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 765M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36685
Info modified on:
29 Jan 2025, 18:45:07
Short summary description MSI Gaming GE60 2OE-208RU laptop Intel® Core™ i5 i5-4200M 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 765M Wi-Fi 4 (802.11n) Windows 8 Black:

MSI Gaming GE60 2OE-208RU, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 878 GB

Long summary description MSI Gaming GE60 2OE-208RU laptop Intel® Core™ i5 i5-4200M 39.6 cm (15.6") Full HD 12 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 765M Wi-Fi 4 (802.11n) Windows 8 Black:

MSI Gaming GE60 2OE-208RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.