MSI logo

MSI Gaming GE40 2PC(Dragon Eyes)-490XCN Intel® Core™ i7 i7-4712MQ Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61747
Info modified on:
01 Feb 2025, 04:46:18
Short summary description MSI Gaming GE40 2PC(Dragon Eyes)-490XCN Intel® Core™ i7 i7-4712MQ Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) FreeDOS Black:

MSI Gaming GE40 2PC(Dragon Eyes)-490XCN, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description MSI Gaming GE40 2PC(Dragon Eyes)-490XCN Intel® Core™ i7 i7-4712MQ Laptop 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) FreeDOS Black:

MSI Gaming GE40 2PC(Dragon Eyes)-490XCN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.