MSI logo

MSI G41M-P25 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56906
Info modified on:
12 Jun 2018, 16:27:20
Short summary description MSI G41M-P25 motherboard LGA 775 (Socket T) micro ATX:

MSI G41M-P25, Intel, LGA 775 (Socket T), 8 GB, 256 MB, Realtek RTL8111DL, Fast Ethernet

Long summary description MSI G41M-P25 motherboard LGA 775 (Socket T) micro ATX:

MSI G41M-P25. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Maximum graphics card memory: 256 MB. LAN controller: Realtek RTL8111DL, Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC889

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.