MSI G41M-P23, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111DL, PCI Express LAN 10/100/1000, micro ATX
MSI G41M-P23. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111DL, Networking features: PCI Express LAN 10/100/1000. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC889. Width: 200 mm, Depth: 244 mm