MSI logo

MSI G33M-FI motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118666
Info modified on:
09 May 2023, 11:34:37
Short summary description MSI G33M-FI motherboard LGA 775 (Socket T) micro ATX:

MSI G33M-FI, Intel, LGA 775 (Socket T), Intel® Pentium® D, 8 GB, Marvell 88E8056, 10/100/1000 Fast Ethernet

Long summary description MSI G33M-FI motherboard LGA 775 (Socket T) micro ATX:

MSI G33M-FI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 8 GB. LAN controller: Marvell 88E8056, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 242 mm, Depth: 242 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.