MSI logo

MSI G31TM-P21 motherboard Intel® G31 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284575
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI G31TM-P21 motherboard Intel® G31 LGA 775 (Socket T) micro ATX:

MSI G31TM-P21, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333,1600 MHz, DDR2-SDRAM, 8 GB

Long summary description MSI G31TM-P21 motherboard Intel® G31 LGA 775 (Socket T) micro ATX:

MSI G31TM-P21. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II. Maximum graphics card memory: 384 MB, Graphics card family: Intel, Graphics card: GMA 3100. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8103E(L)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.