MSI logo

MSI GeforceFX 5200 128MB GeForce FX 5200 GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108804
Info modified on:
04 Apr 2019, 04:53:06
Short summary description MSI GeforceFX 5200 128MB GeForce FX 5200 GDDR:

MSI GeforceFX 5200 128MB, GeForce FX 5200, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description MSI GeforceFX 5200 128MB GeForce FX 5200 GDDR:

MSI GeforceFX 5200 128MB. Graphics processor: GeForce FX 5200. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.