MSI logo

MSI FM2-A75MA-E35 motherboard AMD A75 Socket FM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103609
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI FM2-A75MA-E35 motherboard AMD A75 Socket FM2 micro ATX:

MSI FM2-A75MA-E35, AMD, Socket FM2, AMD A, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI FM2-A75MA-E35 motherboard AMD A75 Socket FM2 micro ATX:

MSI FM2-A75MA-E35. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.