MSI logo

MSI Megabook EX610 AMD Athlon 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46580
Info modified on:
29 Jan 2025, 18:35:34
Short summary description MSI Megabook EX610 AMD Athlon 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

MSI Megabook EX610, AMD Athlon, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description MSI Megabook EX610 AMD Athlon 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

MSI Megabook EX610. Processor family: AMD Athlon, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.