MSI logo

MSI DIGIVOX Duo DVB-T USB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42992
Info modified on:
04 Apr 2019, 09:14:51
Short summary description MSI DIGIVOX Duo DVB-T USB:

MSI DIGIVOX Duo, DVB-T, 8 MHz, USB, Black, 30.5 x 102.8 x 11 mm, 51 - 858 MHz

Long summary description MSI DIGIVOX Duo DVB-T USB:

MSI DIGIVOX Duo. TV tuner type: DVB-T, Channel bandwidth: 8 MHz. Interface type: USB. Product colour: Black. Dimensions (WxDxH): 30.5 x 102.8 x 11 mm, Frequency range: 51 - 858 MHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.