MSI logo

MSI Wind Box DE500-025NE Intel Atom® D510 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Small Desktop PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59789
Info modified on:
14 Mar 2024, 17:24:15
Short summary description MSI Wind Box DE500-025NE Intel Atom® D510 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Small Desktop PC Black:

MSI Wind Box DE500-025NE, 1.66 GHz, Intel Atom®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description MSI Wind Box DE500-025NE Intel Atom® D510 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Small Desktop PC Black:

MSI Wind Box DE500-025NE. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.