MSI logo

MSI Wind Box DE220-008CE Intel Atom® D510 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Small Desktop PC Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10643
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Box DE220-008CE Intel Atom® D510 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Small Desktop PC Black:

MSI Wind Box DE220-008CE, 1.66 GHz, Intel Atom®, D510, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description MSI Wind Box DE220-008CE Intel Atom® D510 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Home Premium Small Desktop PC Black:

MSI Wind Box DE220-008CE. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Weight: 3.8 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.