MSI logo

MSI Wind Box DC520-012EU Intel® Pentium® E5700 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79173
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Box DC520-012EU Intel® Pentium® E5700 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium PC Black:

MSI Wind Box DC520-012EU, 3 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description MSI Wind Box DC520-012EU Intel® Pentium® E5700 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium PC Black:

MSI Wind Box DC520-012EU. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3150. Wi-Fi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 120 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.