MSI Wind Box DC111-058AP, 1.8 GHz, Intel® Celeron®, 1037U, 4 GB, 500 GB, Windows 8.1
MSI Wind Box DC111-058AP. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 40 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, White