MSI Wind Box DC111-044XTR, 1.8 GHz, Intel® Celeron®, 1037U, 2 GB, DDR3-SDRAM, 500 GB
MSI Wind Box DC111-044XTR. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Weight: 900 g. Product colour: White