MSI logo

MSI Wind Box DC100 AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF Mini PC White

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73681
Info modified on:
10 Aug 2024, 07:46:04
Short summary description MSI Wind Box DC100 AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF Mini PC White:

MSI Wind Box DC100, 1.65 GHz, AMD E, E-450, 2 GB, 320 GB, Windows 7 Professional

Long summary description MSI Wind Box DC100 AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF Mini PC White:

MSI Wind Box DC100. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.