MSI Classic CX72 7QL-026, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1366 x 768 pixels, 8 GB, 256 GB
MSI Classic CX72 7QL-026. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black