MSI logo

MSI Classic CX61 2QF-1849XID laptop Intel® Core™ i5 i5-4210M 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35935
Info modified on:
25 Jan 2025, 22:37:26
Short summary description MSI Classic CX61 2QF-1849XID laptop Intel® Core™ i5 i5-4210M 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS Black:

MSI Classic CX61 2QF-1849XID, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description MSI Classic CX61 2QF-1849XID laptop Intel® Core™ i5 i5-4210M 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS Black:

MSI Classic CX61 2QF-1849XID. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.