MSI logo

MSI Classic CX61 2PC-630AU laptop Intel® Core™ i7 i7-4702MQ 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59812
Info modified on:
28 Jan 2025, 10:12:46
Short summary description MSI Classic CX61 2PC-630AU laptop Intel® Core™ i7 i7-4702MQ 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black, Brown:

MSI Classic CX61 2PC-630AU, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description MSI Classic CX61 2PC-630AU laptop Intel® Core™ i7 i7-4702MQ 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black, Brown:

MSI Classic CX61 2PC-630AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.