MSI Cubi NUC 1M Intel Core 7 150U (14th Gen) Barebone, NUC, SFF, Mini Computer, HTPC, (NO RAM, NO Storage, NO OS), Intel Graphics/DDR5/Dual ThunderBolt 4/Dual HDMI/Dual LAN/WiFi 6E/BT 5.3/VESA, 0.84L sized PC, Mini PC barebone, Intel SoC, DDR5-SDRAM, M.2, Serial ATA, Serial ATA II, Serial ATA III, 120 W
MSI Cubi NUC 1M Intel Core 7 150U (14th Gen) Barebone, NUC, SFF, Mini Computer, HTPC, (NO RAM, NO Storage, NO OS), Intel Graphics/DDR5/Dual ThunderBolt 4/Dual HDMI/Dual LAN/WiFi 6E/BT 5.3/VESA. Chassis type: 0.84L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC. Supported memory types: DDR5-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA, Serial ATA II, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Wi-Fi standards: Wi-Fi 6E (802.11ax), Bluetooth version: 5.3. Cooling type: Active. Power supply: 120 W