MSI logo

MSI Cubi N JSL Intel Celeron-N4500 Desktop PC, 4GB RAM, 128GB SSD, Mini-PC, SFF, USB 3.2 Gen2, HDMI, VGA, LAN, WiFi, BT, VESA, Win11 PRO

Data-sheet quality:
created/standardized by Icecat
Product views:
43385
Info modified on:
13 Aug 2024, 09:57:49
Short summary description MSI Cubi N JSL Intel Celeron-N4500 Desktop PC, 4GB RAM, 128GB SSD, Mini-PC, SFF, USB 3.2 Gen2, HDMI, VGA, LAN, WiFi, BT, VESA, Win11 PRO:

MSI Cubi N JSL Intel Celeron-N4500 Desktop PC, 4GB RAM, 128GB SSD, Mini-PC, SFF, USB 3.2 Gen2, HDMI, VGA, LAN, WiFi, BT, VESA, Win11 PRO, 1.1 GHz, Intel® Celeron® N, N4500, 4 GB, 128 GB, Windows 11 Pro

Long summary description MSI Cubi N JSL Intel Celeron-N4500 Desktop PC, 4GB RAM, 128GB SSD, Mini-PC, SFF, USB 3.2 Gen2, HDMI, VGA, LAN, WiFi, BT, VESA, Win11 PRO:

MSI Cubi N JSL Intel Celeron-N4500 Desktop PC, 4GB RAM, 128GB SSD, Mini-PC, SFF, USB 3.2 Gen2, HDMI, VGA, LAN, WiFi, BT, VESA, Win11 PRO. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron® N, Processor model: N4500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 500 g. Product colour: Black

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.