MSI logo

MSI Cubi 5 12M-458EU Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3461
Info modified on:
19 Mar 2025, 09:34:40
Short summary description MSI Cubi 5 12M-458EU Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

MSI Cubi 5 12M-458EU, Intel® Core™ i5, i5-1235U, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Pro

Long summary description MSI Cubi 5 12M-458EU Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

MSI Cubi 5 12M-458EU. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 590 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.