MSI Cubi 5 10M-412EU, 1.8 GHz, Intel® Core™ i7, i7-10510U, 16 GB, 1 TB, Windows 11 Pro
MSI Cubi 5 10M-412EU. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10510U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 550 g. Product colour: Black