MSI logo

MSI Cubi 3 Silent S-005B 1.2L sized PC Black i3-7100U BGA 1356 2.4 GHz

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11822
Info modified on:
14 Mar 2024, 18:42:18
Short summary description MSI Cubi 3 Silent S-005B 1.2L sized PC Black i3-7100U BGA 1356 2.4 GHz:

MSI Cubi 3 Silent S-005B, 1.2L sized PC, Mini PC barebone, BGA 1356, DDR4-SDRAM, M.2, PCI Express, Serial ATA III, 65 W

Long summary description MSI Cubi 3 Silent S-005B 1.2L sized PC Black i3-7100U BGA 1356 2.4 GHz:

MSI Cubi 3 Silent S-005B. Chassis type: 1.2L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply: 65 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.