MSI logo

MSI Creator Z17 A12UHST-052 Intel® Core™ i9 i9-12900H Laptop 43.2 cm (17") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17987
Info modified on:
11 Mar 2024, 09:14:46
Short summary description MSI Creator Z17 A12UHST-052 Intel® Core™ i9 i9-12900H Laptop 43.2 cm (17") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

MSI Creator Z17 A12UHST-052, Intel® Core™ i9, 43.2 cm (17"), 2560 x 1600 pixels, 64 GB, 2 TB, Windows 11 Pro

Long summary description MSI Creator Z17 A12UHST-052 Intel® Core™ i9 i9-12900H Laptop 43.2 cm (17") Touchscreen Quad HD+ 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

MSI Creator Z17 A12UHST-052. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 43.2 cm (17"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.