MSI logo

MSI Creator Z16P B12UHT-016NL Intel® Core™ i9 i9-12900H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1571
Info modified on:
05 Apr 2025, 12:19:20
Short summary description MSI Creator Z16P B12UHT-016NL Intel® Core™ i9 i9-12900H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

MSI Creator Z16P B12UHT-016NL, Intel® Core™ i9, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Pro

Long summary description MSI Creator Z16P B12UHT-016NL Intel® Core™ i9 i9-12900H Laptop 40.6 cm (16") Touchscreen Quad HD+ 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

MSI Creator Z16P B12UHT-016NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.