MSI logo

MSI Creator P100X 11TE-1018AT Intel® Core™ i9 i9-11900K 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12164
Info modified on:
11 Mar 2024, 09:14:46
Short summary description MSI Creator P100X 11TE-1018AT Intel® Core™ i9 i9-11900K 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 10 Home Desktop PC Black:

MSI Creator P100X 11TE-1018AT, 3.5 GHz, Intel® Core™ i9, i9-11900K, 64 GB, 3 TB, Windows 10 Home

Long summary description MSI Creator P100X 11TE-1018AT Intel® Core™ i9 i9-11900K 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 10 Home Desktop PC Black:

MSI Creator P100X 11TE-1018AT. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 10 Home. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Weight: 8.05 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.