MSI logo

MSI Creator P100X 10TD-409EU Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57253
Info modified on:
09 Mar 2024, 14:26:42
Short summary description MSI Creator P100X 10TD-409EU Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Desktop PC Black:

MSI Creator P100X 10TD-409EU, 3.8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 3 TB, Windows 10 Pro

Long summary description MSI Creator P100X 10TD-409EU Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Desktop PC Black:

MSI Creator P100X 10TD-409EU. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.