MSI logo

MSI Classic CR700-071XHU laptop Intel® Celeron® T3100 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10819
Info modified on:
27 Jan 2025, 08:26:58
Short summary description MSI Classic CR700-071XHU laptop Intel® Celeron® T3100 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G FreeDOS Black:

MSI Classic CR700-071XHU, Intel® Celeron®, 1.9 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description MSI Classic CR700-071XHU laptop Intel® Celeron® T3100 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G FreeDOS Black:

MSI Classic CR700-071XHU. Processor family: Intel® Celeron®, Processor model: T3100, Processor frequency: 1.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: FreeDOS. Product colour: Black. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.