MSI logo

MSI Classic CR41 0M-215XMY laptop Intel® Celeron® 1000M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53870
Info modified on:
29 Jan 2025, 18:59:18
Short summary description MSI Classic CR41 0M-215XMY laptop Intel® Celeron® 1000M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Brown:

MSI Classic CR41 0M-215XMY, Intel® Celeron®, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description MSI Classic CR41 0M-215XMY laptop Intel® Celeron® 1000M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Brown:

MSI Classic CR41 0M-215XMY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1000M, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Brown

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.