MSI logo

MSI Codex R2 A13NUD5-265US Intel® Core™ i5 i5-13400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Pro Desktop PC Black

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1804
Info modified on:
30 Apr 2025, 08:28:48
Short summary description MSI Codex R2 A13NUD5-265US Intel® Core™ i5 i5-13400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Pro Desktop PC Black:

MSI Codex R2 A13NUD5-265US, Intel® Core™ i5, i5-13400F, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description MSI Codex R2 A13NUD5-265US Intel® Core™ i5 i5-13400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Pro Desktop PC Black:

MSI Codex R2 A13NUD5-265US. Processor family: Intel® Core™ i5, Processor model: i5-13400F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Weight: 9.66 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.