MSI logo

MSI Clutch GM70 mouse Gaming Ambidextrous RF Wireless + USB Type-A Optical 18000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47901
Info modified on:
14 Jun 2024, 10:21:10
Short summary description MSI Clutch GM70 mouse Gaming Ambidextrous RF Wireless + USB Type-A Optical 18000 DPI:

MSI Clutch GM70, Ambidextrous, Optical, RF Wireless + USB Type-A, 18000 DPI, 0.33 ms, Black

Long summary description MSI Clutch GM70 mouse Gaming Ambidextrous RF Wireless + USB Type-A Optical 18000 DPI:

MSI Clutch GM70. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 18000 DPI, Response time: 0.33 ms, Buttons type: Pressed buttons, Buttons quantity: 10, Scroll type: Wheel. Illumination colour: Multi. Power source: Batteries/Cable. Product colour: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.