MSI logo

MSI Clutch GM40 mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75187
Info modified on:
14 Jun 2024, 10:21:08
Short summary description MSI Clutch GM40 mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:

MSI Clutch GM40, Ambidextrous, Optical, USB Type-A, 5000 DPI, Black

Long summary description MSI Clutch GM40 mouse Gaming Ambidextrous USB Type-A Optical 5000 DPI:

MSI Clutch GM40. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.