MSI logo

MSI C847MS-E33 motherboard Intel® NM70 Express BGA 1023 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128657
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI C847MS-E33 motherboard Intel® NM70 Express BGA 1023 micro ATX:

MSI C847MS-E33, Intel, BGA 1023, Intel® Celeron®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI C847MS-E33 motherboard Intel® NM70 Express BGA 1023 micro ATX:

MSI C847MS-E33. Processor manufacturer: Intel, Processor socket: BGA 1023, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.