MSI logo

MSI C236A WORKSTATION motherboard Intel® C236 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72531
Info modified on:
30 Oct 2024, 13:08:08
Short summary description MSI C236A WORKSTATION motherboard Intel® C236 LGA 1151 (Socket H4) ATX:

MSI C236A WORKSTATION, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, E3-1200, DDR4-SDRAM, 64 GB

Long summary description MSI C236A WORKSTATION motherboard Intel® C236 LGA 1151 (Socket H4) ATX:

MSI C236A WORKSTATION. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.