MSI Big Bang-XPower II, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 128 GB, DIMM
MSI Big Bang-XPower II. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V