MSI logo

MSI B75A-G43 GAMING motherboard Intel B75 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55768
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI B75A-G43 GAMING motherboard Intel B75 LGA 1155 (Socket H2) ATX:

MSI B75A-G43 GAMING, Intel, LGA 1155 (Socket H2), Intel® Core™ i7, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI B75A-G43 GAMING motherboard Intel B75 LGA 1155 (Socket H2) ATX:

MSI B75A-G43 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. PCI Express slots version: 2.0, 3.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.