MSI logo

MSI B650M GAMING WIFI motherboard AMD B650 Socket AM5 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20584
Info modified on:
04 Nov 2024, 10:11:41
Short summary description MSI B650M GAMING WIFI motherboard AMD B650 Socket AM5 micro ATX:

MSI B650M GAMING WIFI, AMD, Socket AM5, AMD Ryzen 7000 Series, AMD Ryzen 8000 Series, Socket AM5, 128 GB, DDR5-SDRAM

Long summary description MSI B650M GAMING WIFI motherboard AMD B650 Socket AM5 micro ATX:

MSI B650M GAMING WIFI. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series, AMD Ryzen 8000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 128 GB, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, PCI Express, Supported storage drive types: HDD & SSD, RAID levels: 0, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.