MSI logo

MSI B450M PRO-M2 MAX motherboard AMD B450 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336694
Info modified on:
04 Nov 2024, 10:11:36
Short summary description MSI B450M PRO-M2 MAX motherboard AMD B450 Socket AM4 micro ATX:

MSI B450M PRO-M2 MAX, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI B450M PRO-M2 MAX motherboard AMD B450 Socket AM4 micro ATX:

MSI B450M PRO-M2 MAX. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111H

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.