MSI logo

MSI B450-A PRO MAX motherboard AMD B450 Socket AM4 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261801
Info modified on:
04 Nov 2024, 10:11:37
Short summary description MSI B450-A PRO MAX motherboard AMD B450 Socket AM4 ATX:

MSI B450-A PRO MAX, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 64 GB

Long summary description MSI B450-A PRO MAX motherboard AMD B450 Socket AM4 ATX:

MSI B450-A PRO MAX. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express, PCI Express 2.0, PCI Express 3.0, SATA III, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), USB..., RAID levels: 0, 1, 10. Parallel processing technology support: CrossFireX, Maximum graphics card memory: 2048 MB. USB connector type: USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.