MSI logo

MSI B450 TOMAHAWK MAX II motherboard AMD B450 Socket AM4 ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232256
Info modified on:
04 Nov 2024, 10:11:43
Short summary description MSI B450 TOMAHAWK MAX II motherboard AMD B450 Socket AM4 ATX:

MSI B450 TOMAHAWK MAX II, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI B450 TOMAHAWK MAX II motherboard AMD B450 Socket AM4 ATX:

MSI B450 TOMAHAWK MAX II. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111H

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.