MSI logo

MSI Wind Top Professional AP200-040XTR All-in-One PC/workstation Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13574
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top Professional AP200-040XTR All-in-One PC/workstation Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White:

MSI Wind Top Professional AP200-040XTR, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description MSI Wind Top Professional AP200-040XTR All-in-One PC/workstation Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White:

MSI Wind Top Professional AP200-040XTR. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.