MSI Wind Top Professional AP1622-001XEU, 39.6 cm (15.6"), Touchscreen, Intel® Celeron®, 2 GB, 320 GB, Black
MSI Wind Top Professional AP1622-001XEU. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Product colour: Black