MSI Aegis SE 10SI-209US, 2.9 GHz, Intel® Core™ i5, i5-10400F, 16 GB, 1 TB, Windows 10 Home
MSI Aegis SE 10SI-209US. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Weight: 10.4 kg. Product colour: Black