MSI logo

MSI Wind Top AE2410-EU-WB9604G50S7PMT All-in-One PC/workstation Intel® Pentium® B960 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50207
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AE2410-EU-WB9604G50S7PMT All-in-One PC/workstation Intel® Pentium® B960 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White:

MSI Wind Top AE2410-EU-WB9604G50S7PMT, 59.9 cm (23.6"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2410-EU-WB9604G50S7PMT All-in-One PC/workstation Intel® Pentium® B960 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White:

MSI Wind Top AE2410-EU-WB9604G50S7PMT. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.