MSI logo

MSI Wind Top AE2211G Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9368
Info modified on:
23 Jul 2024, 21:40:00
Short summary description MSI Wind Top AE2211G Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE2211G, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2211G Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE2211G. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.