MSI logo

MSI Wind Top AE2210-008BE All-in-One PC/workstation Intel® Core™ i3 i3-2100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15799
Info modified on:
23 Jul 2024, 21:39:55
Short summary description MSI Wind Top AE2210-008BE All-in-One PC/workstation Intel® Core™ i3 i3-2100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

MSI Wind Top AE2210-008BE, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2210-008BE All-in-One PC/workstation Intel® Core™ i3 i3-2100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

MSI Wind Top AE2210-008BE. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 540M, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.