MSI logo

MSI Wind Top AE2050-241BE All-in-One PC/workstation AMD E E-450 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60893
Info modified on:
10 Aug 2024, 07:43:27
Short summary description MSI Wind Top AE2050-241BE All-in-One PC/workstation AMD E E-450 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE2050-241BE, 50.8 cm (20"), HD+, AMD E, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2050-241BE All-in-One PC/workstation AMD E E-450 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE2050-241BE. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1.65 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.