MSI Wind Top AE2050-017BE, 50.8 cm (20"), HD+, 4 GB, 500 GB, Windows 7 Home Premium, Black
MSI Wind Top AE2050-017BE. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 6310. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black