MSI logo

MSI Wind Top AE200-021XEU All-in-One PC/workstation AMD E E2-3000 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7400
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AE200-021XEU All-in-One PC/workstation AMD E E2-3000 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

MSI Wind Top AE200-021XEU, 49.5 cm (19.5"), HD+, AMD E, 4 GB, 500 GB, Black

Long summary description MSI Wind Top AE200-021XEU All-in-One PC/workstation AMD E E2-3000 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

MSI Wind Top AE200-021XEU. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.65 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8280. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.